Te-Co, Inc. High Grip Nuzzler® Edge Clamp: 6-1/8 Length x 1/2 Bolt Size 33811

Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening
Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening

Suppliers

Company
Product
Description
Supplier Links
High Grip Nuzzler® Edge Clamp: 6-1/8 Length x 1/2 Bolt Size - 33811 - Te-Co, Inc.
Union, OH, USA
High Grip Nuzzler® Edge Clamp: 6-1/8 Length x 1/2 Bolt Size
33811
High Grip Nuzzler® Edge Clamp: 6-1/8 Length x 1/2 Bolt Size 33811
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33811
Product Name High Grip Nuzzler® Edge Clamp: 6-1/8 Length x 1/2 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products