Te-Co, Inc. Standard Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size 33713

Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece
Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece

Suppliers

Company
Product
Description
Supplier Links
Standard Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size - 33713 - Te-Co, Inc.
Union, OH, USA
Standard Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size
33713
Standard Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size 33713
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece

Product Information

  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33713
Product Name Standard Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Clamps - 68707 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 310 lbs (141 kg)
View Details
Clamping unit - DADL-EL-Q11-20 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Retractable One-touch Clamping Locator - CP740 - Imao-Fixtureworks
Specs
Application Machine Shop
Actuation Manual
Clamping Mechanism Knob
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details