Te-Co, Inc. Pitbull™ Clamp: Tool Steel, Blunt Edge x 3600 lbs. Max. Holding Force 35207

Description
Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height
Description
Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height

Suppliers

Company
Product
Description
Supplier Links
Pitbull™ Clamp: Tool Steel, Blunt Edge x 3600 lbs. Max. Holding Force - 35207 - Te-Co, Inc.
Union, OH, USA
Pitbull™ Clamp: Tool Steel, Blunt Edge x 3600 lbs. Max. Holding Force
35207
Pitbull™ Clamp: Tool Steel, Blunt Edge x 3600 lbs. Max. Holding Force 35207
Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height

Product Information

  • Extremely low bite
  • Positive down force
  • High resistance to rip-out
  • Simple, sturdy, high quality design and components
  • Available in several sizes and three styles

*D: Clamp height

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 35207
Product Name Pitbull™ Clamp: Tool Steel, Blunt Edge x 3600 lbs. Max. Holding Force
Application Metalworking
Actuation Manual
Clamping Mechanism Screw
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Swing Clamp (Mini) with Cam Handle - QLSWC - Imao-Fixtureworks
Specs
Material Steel
Clamp type Hook / Swing Clamp
Capacity / Jaw Opening 0.8819 to 1.91 inch (22.4 to 48.5 mm)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
Clamping unit - KPE-4 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Micro™ Clamps - 68571 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 205 lbs (92.77 kg)
View Details