Te-Co, Inc. Uniforce® Clamp: 1500 lbs. Holding Force 35333

Description
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.
Description
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.

Suppliers

Company
Product
Description
Supplier Links
Uniforce® Clamp: 1500 lbs. Holding Force - 35333 - Te-Co, Inc.
Union, OH, USA
Uniforce® Clamp: 1500 lbs. Holding Force
35333
Uniforce® Clamp: 1500 lbs. Holding Force 35333
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.

Product Information

  • A compact, economical workholding device enables you to fixture more parts on the machine table.
  • This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production.
  • *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 35333
Product Name Uniforce® Clamp: 1500 lbs. Holding Force
Clamp type Uniforce Clamp
Unlock Full Specs
to access all available technical data

Similar Products

ZPS HYD Installation Clamping Modules - 480186 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 12364 lbs (5607 kg)
View Details
Clamping unit - KEC-20-S - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Vertical-Handle Hold-Down Snap Clamps - QLSND - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Clamp type Snap Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details