Te-Co, Inc. Low Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size 33805

Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance

Suppliers

Company
Product
Description
Supplier Links
Low Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size - 33805 - Te-Co, Inc.
Union, OH, USA
Low Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size
33805
Low Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size 33805
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • Low Profile Nose provides a greater machining clearance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33805
Product Name Low Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Block - MVSP150CU-N - Imao-Fixtureworks
Specs
Material Steel
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - ACA-350 - Reid Supply
Jergens, Inc.
Specs
Application Machine Shop
Material Steel; Steel
Clamp type Cam Clamps
View Details