Te-Co, Inc. Uniforce® Clamp: 3500 lbs. Holding Force 35335

Description
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.
Description
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.

Suppliers

Company
Product
Description
Supplier Links
Uniforce® Clamp: 3500 lbs. Holding Force - 35335 - Te-Co, Inc.
Union, OH, USA
Uniforce® Clamp: 3500 lbs. Holding Force
35335
Uniforce® Clamp: 3500 lbs. Holding Force 35335
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.

Product Information

  • A compact, economical workholding device enables you to fixture more parts on the machine table.
  • This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production.
  • *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 35335
Product Name Uniforce® Clamp: 3500 lbs. Holding Force
Clamp type Uniforce Clamp
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Mounting Jaw Clamps - FK2-VT-T - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details
Clamping unit - KPE-20 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Tapped Radius Strap - BJ156 - Imao-Fixtureworks
Specs
Material Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details