Te-Co, Inc. Low Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size 33712

Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance

Suppliers

Company
Product
Description
Supplier Links
Low Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size - 33712 - Te-Co, Inc.
Union, OH, USA
Low Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size
33712
Low Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size 33712
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance

Product Information

  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • Low Profile Nose provides a greater machining clearance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33712
Product Name Low Grip Nuzzler® Edge Clamp: 5-3/16 Length x 5/8 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Toe Clamps - 68732 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Clamping cartridge - KP-25-5000 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Tapped-nose Strap - BJ150 - Imao-Fixtureworks
Specs
Material Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Finger Tip  / Nose Clamp
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details