Acme Chip Technology Co., Limited Datasheets for IC Bus Interfaces and Controllers
IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 4 PORT USB3.2 GEN1 - PD UPSTREAM | |
| BUS CONTROLLER, PQFP160 | |
| ENHANCED PRODUCT (PCILYNX-2) IEE | |
| IC CODEC/TOUCH SCRN CTRLR 48VQFN | |
| IC MCU SMD | |
| IC MCU Z16C30 68PLCC | |
| IC UART ENH 1CH FULL SPD 16QFN | |
| IC UART I2C/SPI 128 BYTE 32QFN | |
| IC UART I2C/SPI 128 BYTE 40QFN | |
| IC UBS HUB CNTRL 5-PORT 100LQFP | |
| IC USB CONTROLLER 128TQFP | |
| IC USB CONTROLLER 64QFN | |
| IC USB CONTROLLER 72VQFN | |
| IC USB HOST/DEVICE CTRL 64-LQFP | |
| IC USB HOST/DEVICE CTRL 64-QFN | |
| IC USB3.1 GEN2 HUB TYPE C VQFN | |
| IC XPND 400KHZ I2C SMBUS 16TSSOP | |
| IC XPNDR 26MHZ SPI 16QFN | |
| IC XPNDR 26MHZ SPI 16TSSOP | |
| IC XPNDR 26MHZ SPI 24TSSOP | |
| IC XPNDR 400KHZ I2C SMBUS 16QFN | |
| IC XPNDR 400KHZ I2C SMBUS 24QFN | |
| IC | |
| IEBUS PROTOCEL CONTROLLER | |
| IINTEGRATED OHCI-LINK AND PHY | |
| MOS LOG MULTIPURP&OTH | |
| MULTI PROTOCOL CONTROLLER, CMOS | |
| SERIAL I/O CONTROLLER PBGA196 | |
| SERIAL I/O CONTROLLER | |
| TOUCH SCREEN CONTROL | |
| USB 2.0 FLASH MEDIA CONTROLLER | |
| USB CONTROLLER | |
| USB INTERFACE IC HIGH SPEED USB | |
| USB2.0 COMPATIBLE 3-PORT HUB | |
| USB3.0 | |
| USB3.1 GEN2 HUB_NO PD_NO TYPE C | |
| USBN9604 USBN9604 |
| << Prev |