Rochester Electronics Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10 Ohm/700 Volt Mains Dimmable Buck | |
| 5 Ohm/550 Volt Mains Dimmable Buck | |
| ANA DC-DC.5A SW I REG | |
| BUCK DCDC CONVERTER | |
| DC-DC CONVERTER | |
| DC/DC Converter Control Circuit | |
| DC/DC Converter | |
| IC D-CAP CTRLR SYNC BUCK 32VQFN | |
| Mains Dimmable Buck | |
| REG BUCK 12V 5A TO-220FL | |
| RP605K - Low Power Consumption 300mA Buck-Boost DC/DC Converter with Battery Monitor | |
| RP605K304B-TR - Low Power Consumption 300mA Buck-Boost DC/DC Converter with Battery Monitor | |
| RP605K334B-TR - Low Power Consumption 300mA Buck-Boost DC/DC Converter with Battery Monitor | |
| SI8281CC - Automotive Isolated SiC and IGBT driver with integrated dc/dc | |
| TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail | |
| TPS51363 22-V Input, 8-A DC/DC Converter with Integrated FET | |
| TPS53632G Half-Bridge, D-CAP+ Controller for 48-V GaN DC/DC Converter | |
| TPS54110-Q1 Automotive 3V to 6V, 1.5A Synchronous Buck Converter | |
| TPS54312-Q1 Automotive 3V to 6V, 3A Synchronous Buck Converter with 1.2V Fixed Output Voltage | |
| TPS54313-EP Enhanced Product 3-V To 6-V, 3-A Output Synchronous-Buck Pwm Switcher W/Integrated Fets | |
| TPS54314-EP Enhanced Product 3-V To 6-V, 3-A Output Synchronous-Buck Pwm Switcher W/Integrated Fets | |
| TPS54316-Q1 Automotive 3V to 6V, 3A Synchronous Buck Converter with 3.3V Fixed Output Voltage | |
| TPS54340 42 V Input, 3.5 A, Step-Down DC/DC Converter with Eco-mode | |
| TPS54372 3-A Active Bus Termination/ DDR Memory DC/DC Converter | |
| TPS54372-Q1 Automotive 3V to 6V, 3A Buck Converter for DDR applications with Tracking and Termination | |
| TPS54610-Q1 Automotive 3V to 6V, 6A Synchronous Buck Converter with Adjustable Output Voltage | |
| TPS54612-Q1 Automotive 3V to 6V, 6A Synchronous Buck Converter with 1.2V Fixed Output Voltage | |
| TPS54614-Q1 Automotive 3V to 6V, 6A Synchronous Buck Converter with 1.8V Fixed Output Voltage | |
| TPS54615-Q1 Automotive 3V to 6V, 6A Synchronous Buck Converter with 2.5V Fixed Output Voltage | |
| TPS54616-Q1 Automotive 3V to 6V, 6A Synchronous Buck Converter with 3.3V Fixed Output Voltage | |
| TPS54872 8A Active Bus Termination/ DDR Memory DC/DC Converter | |
| TPS60100 Regulated 200mA, 3.3V high power low noise charge pump DC/DC converter | |
| TPS60101 Regulated 100mA, 3.3V high power low noise charge pump DC/DC converter | |
| TPS60120 Regulated 3.3V high efficiency charge pump DC/DC converter with low-battery detector | |
| TPS61240 5V, 400mA, 4MHz Step-Up DC/DC Converter | |
| TPS61280 Battery Front-end DC/DC Converter, Synchronous Boost-bypass, 1S Li-Ion,Ni-Rich,Si-An ode | |
| TPS61281 - Front end DC/DC converter, synchronous boost-bypass | |
| TPS61281 3A, battery front end DC/DC converter, synchronous boost-bypass. 1S Li-Ion, Ni-Rich, Si-Anode | |
| TPS62005-Q1 Automotive 2V to 5.5V, 600mA Buck Converter with 1.8V Fixed Output Voltage | |
| TPS62007-Q1 Automotive 2V to 5.5V, 600mA Buck Converter with 3.3V Fixed Output Voltage | |
| TPS65280 5.5V to 18V input, fixed 5V output, 4A synchronous buck converter with dual load switches | |
| TPS65282 4.5V to 18V input, 4A output synchronous buck converter with dual power distribution switches | |
| TPS65910 Integrated Power Management IC (PMIC) w/ 4 DC/DCs, 8 LDOs and RTC in 6x6mm QFN Family |
| << Prev |