onsemi 12V 5A DC-DC Converter IC TN5D51A-R-HCC11-E

Description
REG BUCK 12V 5A TO-220FL
Request a Quote Datasheet
Description
REG BUCK 12V 5A TO-220FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TN5D51A-R-HCC11-E - Rochester Electronics
Newburyport, MA, United States
REG BUCK 12V 5A TO-220FL

REG BUCK 12V 5A TO-220FL

Supplier's Site Datasheet
Singapore, Singapore
12V 5A DC-DC Converter IC
739-TN5D51A-R-HCC11-E
12V 5A DC-DC Converter IC 739-TN5D51A-R-HCC11-E
Voltage Regulators - Switching Regulators EXPD DCDC 12V 5A Product overview: TN5D51A-R-HCC11-E from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TN5D51A-R-HCC11- E can be used for catalog matching and distributor lookup.

Voltage Regulators - Switching Regulators EXPD DCDC 12V 5A Product overview: TN5D51A-R-HCC11-E from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TN5D51A-R-HCC11-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number TN5D51A-R-HCC11-E 739-TN5D51A-R-HCC11-E
Product Name 12V 5A DC-DC Converter IC
Package Type TO-220; Other; TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 739-LM3671QMFX-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck 15A Step-Down DC-DC Converter IC - 739-IR38363MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 14 volts
Input Voltage 16 volts
View Details
2 suppliers
DC-DC Converters - 1228088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details