3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail 10-VSON -10 to 85 Product overview: TPS51313DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 5.5V, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 5.5V, 1MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51313DRCR can be used for catalog matching and distributor lookup.
TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-TPS51313DRCR | TPS51313DRCR |
| Product Name | Buck 3V 5.5V 1MHz Step-Down DC-DC Converter IC | |
| Package Type | Other; VSON | Other; VSON10 |
| Output Voltage | 3.3 volts | |
| Input Voltage | 5.5 volts | |
| IOUT | 3 amps |