Texas Instruments High-Performance Analog 5V 450mA 4MHz Boost DC-DC Converter IC TPS61240YFFT

Description
5V 450mA 4MHz Boost DC/DC Converter, SM Product overview: TPS61240YFFT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 450mA, 4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 450mA, 4MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61240YFFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 450mA 4MHz Boost DC/DC Converter, SM Product overview: TPS61240YFFT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 450mA, 4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 450mA, 4MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61240YFFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 450mA 4MHz Boost DC-DC Converter IC
739-TPS61240YFFT
5V 450mA 4MHz Boost DC-DC Converter IC 739-TPS61240YFFT
5V 450mA 4MHz Boost DC/DC Converter, SM Product overview: TPS61240YFFT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 450mA, 4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 450mA, 4MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61240YFFT can be used for catalog matching and distributor lookup.

5V 450mA 4MHz Boost DC/DC Converter, SM Product overview: TPS61240YFFT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 450mA, 4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 450mA, 4MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61240YFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS61240YFFT - Rochester Electronics
Newburyport, MA, United States
TPS61240 5V, 400mA, 4MHz Step-Up DC/DC Converter

TPS61240 5V, 400mA, 4MHz Step-Up DC/DC Converter

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS61240YFFT TPS61240YFFT
Product Name 5V 450mA 4MHz Boost DC-DC Converter IC
Output Voltage 5 volts
Input Voltage 5.5 volts
IOUT 0.4500 amps
IQ 3.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-CHL8103-02CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
DC-DC Converters - 1231189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details