Texas Instruments Standard Linear and Logic Buck 42V 3.5A Step-Down DC-DC Converter IC TPS54340DDA

Description
TPS54340 42 V Input, 3.5 A, Step-Down DC/DC Converter with Eco-mode
Request a Quote Datasheet
Description
TPS54340 42 V Input, 3.5 A, Step-Down DC/DC Converter with Eco-mode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS54340DDA - Rochester Electronics
Newburyport, MA, United States
TPS54340 42 V Input, 3.5 A, Step-Down DC/DC Converter with Eco-mode

TPS54340 42 V Input, 3.5 A, Step-Down DC/DC Converter with Eco-mode

Supplier's Site Datasheet
Singapore, Singapore
Buck 42V 3.5A Step-Down DC-DC Converter IC
739-TPS54340DDA
Buck 42V 3.5A Step-Down DC-DC Converter IC 739-TPS54340DDA
42V 3.5A Step-Down DC/DC Converter, 1-Ch, HSOP Product overview: TPS54340DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 3.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54340DDA can be used for catalog matching and distributor lookup.

42V 3.5A Step-Down DC/DC Converter, 1-Ch, HSOP Product overview: TPS54340DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 3.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54340DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number TPS54340DDA 739-TPS54340DDA
Product Name Buck 42V 3.5A Step-Down DC-DC Converter IC
Package Type SOIC; Other; HSOIC8 Other; HSOP
Configuration / Function Buck
Output Voltage 41 volts
Input Voltage 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TL-280/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers