Manufacturer: Rohm Semiconductor
Win Source Part Number: 113006-BM1P102FJ-E2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Either
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 75%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP-J
Supply Voltage - Operating: 8.9 V to 26 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH 8SOIC
Converter Offline Flyback Topology 100kHz 8-SOP-J
IC CONV DC/DC 100KHZ LATCH 8SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 113006-BM1P102FJ-E2 | BM1P102FJ-E2 | BM1P102FJ-E2 | 687-BM1P102FJ-E2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P102FJ-E2 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | IC CONV DC/DC 100KHZ LATCH 8SOIC |
| Package Type | Other; 8-SOP-J | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; SOIC |