ROHM Semiconductor USA, LLC Three-terminal Step-down DC/DC Converters BP5277-33

Description
Non-Isolated DC/DC Converters. 36V voltage resistance provides output currents up to 500mA
Request a Quote Datasheet
Description
Non-Isolated DC/DC Converters. 36V voltage resistance provides output currents up to 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-terminal Step-down DC/DC Converters - BP5277-33 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Three-terminal Step-down DC/DC Converters
BP5277-33
Three-terminal Step-down DC/DC Converters BP5277-33
Non-Isolated DC/DC Converters. 36V voltage resistance provides output currents up to 500mA

Non-Isolated DC/DC Converters. 36V voltage resistance provides output currents up to 500mA

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1189033-BP5277-33 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1189033-BP5277-33
Power Supplies - Board Mount - DC DC Converters 1189033-BP5277-33
Win Source Part Number: 1189033-BP5277-33 Category: Power Supplies - Board Mount>DC DC Converters Series: BP5277 Type: Linear Regulator Replacement Package: Tray Applications: ITE (Commercial) Standard Package: 270 Power (Watts): 1.65 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 8V Voltage - Input (Max): 32V Voltage - Output 1: 3.3V Efficiency: 76% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -30°C ~ 85°C Dimension: 1.04" L x 0.64" W x 0.24" H (26.4mm x 16.3mm x 6.2mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BP527733 Base Product Number: BP5277 Product Status: Obsolete

Win Source Part Number: 1189033-BP5277-33
Category: Power Supplies - Board Mount>DC DC Converters
Series: BP5277
Type: Linear Regulator Replacement
Package: Tray
Applications: ITE (Commercial)
Standard Package: 270
Power (Watts): 1.65 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 8V
Voltage - Input (Max): 32V
Voltage - Output 1: 3.3V
Efficiency: 76%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 1.04" L x 0.64" W x 0.24" H (26.4mm x 16.3mm x 6.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BP527733
Base Product Number: BP5277
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number BP5277-33 1189033-BP5277-33
Product Name Three-terminal Step-down DC/DC Converters Power Supplies - Board Mount - DC DC Converters
Package Type Other; SIP3 Other; Tray
Output Voltage 3.3 volts 8 to 32 volts
Input Voltage 8 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details