Manufacturer: Rohm Semiconductor
Win Source Part Number: 769918-BD7682FJ-LBE2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 19.5V
Frequency - Switching: 120kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Supply Voltage: 15 V ~ 27.5 V
Family Name: BD7682
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP-J
Alternative Parts (Cross-Reference): ICE5QR2270AZXKLA1; ICE3DS01LG; ICE3AR4780JGXUMA1; TEA1530AT/N2,118;
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 120kHz 8-SOP-J
IC OFFLINE SWITCH FLYBACK 8SOPJ
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 769918-BD7682FJ-LBE2 | BD7682FJ-LBE2 | BD7682FJ-LBE2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - BD7682FJ-LBE2 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |