ROHM Semiconductor GmbH 1.8V to 5.5V, 300mA 1ch Synchronous Boost DC/DC Converter BU34DV7NUX

Description
The BU34DV7NUX devices provide a power supply solution for products powered by either two-cell alkaline,NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 300mA while using two alkaline, and discharge it down to 1.8 V. With the MODE pin, the BU34DV7NUX provides mode selection of PWM control or PFM/PWM automatic switching control. When load current is large, the product switches automatically to the PWM mode so that high efficiency is achievable over a wide range of load conditions. The maximum peak current in the boost switch is typically limited to a value of 1.85A. BU34DV7NUX output voltage is fixed by an internal resistor divider. When VIN voltage is higher than 3.4 V, Vout is connected with Vin.
Request a Quote Datasheet
Description
The BU34DV7NUX devices provide a power supply solution for products powered by either two-cell alkaline,NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 300mA while using two alkaline, and discharge it down to 1.8 V. With the MODE pin, the BU34DV7NUX provides mode selection of PWM control or PFM/PWM automatic switching control. When load current is large, the product switches automatically to the PWM mode so that high efficiency is achievable over a wide range of load conditions. The maximum peak current in the boost switch is typically limited to a value of 1.85A. BU34DV7NUX output voltage is fixed by an internal resistor divider. When VIN voltage is higher than 3.4 V, Vout is connected with Vin.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V to 5.5V, 300mA 1ch Synchronous Boost DC/DC Converter - BU34DV7NUX - ROHM Semiconductor GmbH
Willich, Germany
1.8V to 5.5V, 300mA 1ch Synchronous Boost DC/DC Converter
BU34DV7NUX
1.8V to 5.5V, 300mA 1ch Synchronous Boost DC/DC Converter BU34DV7NUX
The BU34DV7NUX devices provide a power supply solution for products powered by either two-cell alkaline,NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 300mA while using two alkaline, and discharge it down to 1.8 V. With the MODE pin, the BU34DV7NUX provides mode selection of PWM control or PFM/PWM automatic switching control. When load current is large, the product switches automatically to the PWM mode so that high efficiency is achievable over a wide range of load conditions. The maximum peak current in the boost switch is typically limited to a value of 1.85A. BU34DV7NUX output voltage is fixed by an internal resistor divider. When VIN voltage is higher than 3.4 V, Vout is connected with Vin.

The BU34DV7NUX devices provide a power supply solution for products powered by either two-cell alkaline,NiCd or NiMH, or one-cell Li-ion or Li-polymer battery.
Output currents can go as high as 300mA while using two alkaline, and discharge it down to 1.8 V.
With the MODE pin, the BU34DV7NUX provides mode selection of PWM control or PFM/PWM automatic switching control. When load current is large, the product switches automatically to the PWM mode so that high efficiency is achievable over a wide range of load conditions. The maximum peak current in the boost switch is typically limited to a value of 1.85A.
BU34DV7NUX output voltage is fixed by an internal resistor divider. When VIN voltage is higher than 3.4 V, Vout is connected with Vin.

Supplier's Site Datasheet
1.8V 5.5V 300mA Boost DC-DC Converter IC - 739-BU34DV7NUX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 5.5V 300mA Boost DC-DC Converter IC
739-BU34DV7NUX
1.8V 5.5V 300mA Boost DC-DC Converter IC 739-BU34DV7NUX
1.8V to 5.5V, 300mA 1ch Synchronous Boost DC/DC Converter Product overview: BU34DV7NUX from ROHM Semiconductor is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.8V, 5.5V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.8V, 5.5V, 300mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BU34DV7NUX can be used for catalog matching and distributor lookup.

1.8V to 5.5V, 300mA 1ch Synchronous Boost DC/DC Converter Product overview: BU34DV7NUX from ROHM Semiconductor is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.8V, 5.5V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.8V, 5.5V, 300mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BU34DV7NUX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number BU34DV7NUX 739-BU34DV7NUX
Product Name 1.8V to 5.5V, 300mA 1ch Synchronous Boost DC/DC Converter 1.8V 5.5V 300mA Boost DC-DC Converter IC
Package Type Other; VSON010X3030
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details