DC DC CONVERTER 5V Product overview: BP5250-24 from ROHM Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BP5250-24 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1004667-BP5250-24
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 500
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 20V
Voltage - Input (Max): 27V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.79" L x 0.20" W x 0.51" H (20.0mm x 5.2mm x 13.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BP5250
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-BP5250-24 | 1004667-BP5250-24 |
| Product Name | 5V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray | Other; Tray |