Manufacturer: Rohm Semiconductor
Win Source Part Number: 865120-BZ6A1206GM-TR
Series: BZ6A
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.2V - - 600mA 2.3V - 5.5V Input
Package: Reel - TR
Package: 8-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZ6A1206
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: BZ6A1206GMCT, BZ6A1206GMTR, BZ6A1206GMDKR
DC DC CONVERTER 1.2V Product overview: BZ6A1206GM-TR from ROHM Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BZ6A1206GM-TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 865120-BZ6A1206GM-TR | 132-BZ6A1206GM-TR |
| Product Name | Power Supplies Board Mount DCDC Converters - BZ6A1206GM-TR | 1.2V DC-DC Converter IC |
| Package Type | Other; 8-SMD Module | Other; Tape & Reel (TR) |