PWM DC/DC Converter 650V 65KHz SOP-J8
Manufacturer: Rohm Semiconductor
Win Source Part Number: 852466-BM1P061FJ-E2
Features: Converter Offline Topology
Package: Reel - TR
Family Name: BM1P061
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM1P061FJ-E2TR, BM1P061FJ-E2DKR, BM1P061FJ-E2CT
IC OFFLINE SWITCH FLYBACK 8SOPJ
Converter Offline Flyback Topology 65kHz 8-SOP-J
| RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1300858P | 852466-BM1P061FJ-E2 | BM1P061FJ-E2 | BM1P061FJ-E2 |
| Product Name | DC-DC Converters ICs | PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P061FJ-E2 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Output Voltage Type | Adjustable / Variable | |||
| Output Voltage | 14.5 volts | |||
| Input Voltage | 26 volts | 8.9 to 26 volts | ||
| IOUT | 1 amps |