ROHM Semiconductor GmbH Integrated 800V Switching MOSFET, 130kHz, PWM Type DC/DC Converter IC BM2P133HK-LBZ

Description
This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz, 100 kHz or 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800 V. You can choose from a variety of power and topology evaluation boards.
Request a Quote Datasheet
Description
This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz, 100 kHz or 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800 V. You can choose from a variety of power and topology evaluation boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated 800V Switching MOSFET, 130kHz, PWM Type DC/DC Converter IC - BM2P133HK-LBZ - ROHM Semiconductor GmbH
Willich, Germany
Integrated 800V Switching MOSFET, 130kHz, PWM Type DC/DC Converter IC
BM2P133HK-LBZ
Integrated 800V Switching MOSFET, 130kHz, PWM Type DC/DC Converter IC BM2P133HK-LBZ
This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz, 100 kHz or 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800 V. You can choose from a variety of power and topology evaluation boards.

This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz, 100 kHz or 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800 V.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet
DC-DC Converters ICs - 265426 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
265426
DC-DC Converters ICs 265426
Integrated 800V MOSFET DC/DC IC

Integrated 800V MOSFET DC/DC IC

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number BM2P133HK-LBZ 265426
Product Name Integrated 800V Switching MOSFET, 130kHz, PWM Type DC/DC Converter IC DC-DC Converters ICs
Package Type Other; DIP7AK DIP; Other; DIP-7AK
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Bulk
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Buck HTSSOP Step-Down DC-DC Converter IC - 739-LM5161PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details