Manufacturer: Rohm Semiconductor
Win Source Part Number: 770246-BM1050AF-GE2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.213", 5.40mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 94%
Frequency - Switching: 120kHz
Fault Protection: Current Limiting, Over Voltage
Supply Voltage: 8.5 V ~ 24 V
Family Name: BM1050AF-G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOP
Introduction Date: February 09, 2014
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 120kHz 24-SOP
IC OFFLINE SWITCH FLYBACK 24SOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 770246-BM1050AF-GE2 | BM1050AF-GE2 | BM1050AF-GE2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - BM1050AF-GE2 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 24-SOIC (0.213", 5.40mm Width) | SOIC; Other; 24-SOIC (0.213\", 5.40mm Width) |