BD9702T-V5 is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA (Typ.) and standby current is 0μA (Typ.).
IC REG BUCK ADJ 3A TO220FP-5 Product overview: BD9702T-V5 from ROHM Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD9702T-V5 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | BD9702T-V5 | 739-BD9702T-V5 |
| Product Name | 8V to 35V , 3.0A 1ch Buck Converter with Integrated FET | Buck 3A Step-Down DC-DC Converter IC |
| Package Type | Other; TO220FP-5 (V5) | Other; Tape & Reel (TR) |
| Output Voltage | 1 to 32 volts | 1 to 32 volts |
| Input Voltage | 8 to 35 volts | 35 volts |