Manufacturer: Rohm Semiconductor
Win Source Part Number: 135977-BM2P094F-GE2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP
Supply Voltage - Operating: 8.9 V to 26 V
Control Operating Temperature: -40°C to 105°C (TA)
Alternative Parts (Cross-Reference): ICE2QS03G; BM2P249TF-E2; BM2P091F-GE2;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC CONV DC/DC PWM 0.50MA 8SOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 135977-BM2P094F-GE2 | 687-BM2P094F-GE2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P094F-GE2 | IC CONV DC/DC PWM 0.50MA 8SOP |
| Package Type | Other; 8-SOP | SOIC; Other; 8-SOIC (0.173, 4.40mm Width) |