ROHM Semiconductor USA, LLC Buck 5V 2A Step-Down DC-DC Converter IC BD99011EFV-ME2

Description
IC REG BUCK 5V 2A 24HTSSOP-B Product overview: BD99011EFV-ME2 from ROHM Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD99011EFV-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 5V 2A 24HTSSOP-B Product overview: BD99011EFV-ME2 from ROHM Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD99011EFV-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5V 2A Step-Down DC-DC Converter IC
739-BD99011EFV-ME2
Buck 5V 2A Step-Down DC-DC Converter IC 739-BD99011EFV-ME2
IC REG BUCK 5V 2A 24HTSSOP-B Product overview: BD99011EFV-ME2 from ROHM Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD99011EFV-ME2 can be used for catalog matching and distributor lookup.

IC REG BUCK 5V 2A 24HTSSOP-B Product overview: BD99011EFV-ME2 from ROHM Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD99011EFV-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-BD99011EFV-ME2
Product Name Buck 5V 2A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 35 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Conv DC-DC Single Step Down 8V to 40V 14-Pin VSON EP T/R - 815-LM2676SD-12 - Utmel Electronic Limited
Specs
Package Type Other; 14-VDFN Exposed Pad
Output Voltage 12 volts
Input Voltage 24 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details