The PWM type DC/DC converter (BM2PXX4) for AC/DC provide an optimum system for all products that include an electrical outlet. BM2PXX4 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters. BM2PXX4 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI. We can design easily, because BM2PXX4 includes the switching MOSFET.
You can choose from a variety of power and topology evaluation boards.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153903-BM2P014
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Supply Voltage: 8.9 V ~ 26 V
Family Name: BM2P014
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 7-DIP
Alternative Parts (Cross-Reference): ICE2QR4780Z; VIPER15LN; ICE3AR2280JZ;
Introduction Date: November 29, 2012
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | BM2P014 | 1153903-BM2P014 |
| Product Name | PWM type DC/DC converter IC Included 650V MOSFET | PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P014 |
| Package Type | Other; DIP7 | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |