ROHM Semiconductor USA, LLC Step-down DC/DC Converters (Non-isolated) BP5225

Description
Self-excitation type DC/DC converters consisting of switching devices,rectifier devices and inductors. Only needed external devices are electrolytic capacitors in input/output line.Compact uplight SIP-5 package requiring no heat-sink.
Request a Quote Datasheet
Description
Self-excitation type DC/DC converters consisting of switching devices,rectifier devices and inductors. Only needed external devices are electrolytic capacitors in input/output line.Compact uplight SIP-5 package requiring no heat-sink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-down DC/DC Converters (Non-isolated) - BP5225 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Step-down DC/DC Converters (Non-isolated)
BP5225
Step-down DC/DC Converters (Non-isolated) BP5225
Self-excitation type DC/DC converters consisting of switching devices,rectifier devices and inductors. Only needed external devices are electrolytic capacitors in input/output line.Compact uplight SIP-5 package requiring no heat-sink.

Self-excitation type DC/DC converters consisting of switching devices,rectifier devices and inductors. Only needed external devices are electrolytic capacitors in input/output line.Compact uplight SIP-5 package requiring no heat-sink.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - BP5225 - 864461-BP5225 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BP5225
864461-BP5225
Power Supplies Board Mount DCDC Converters - BP5225 864461-BP5225
Manufacturer: Rohm Semiconductor Win Source Part Number: 864461-BP5225 Operating Temperature Range: -20°C ~ 80°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 150mA 10V - 26.4V Input Package: Tray Package: 5-SIP, 4 Leads Mounting: Through Hole Part Status: Obsolete Family Name: BP5225 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864461-BP5225
Operating Temperature Range: -20°C ~ 80°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 150mA 10V - 26.4V Input
Package: Tray
Package: 5-SIP, 4 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: BP5225
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number BP5225 864461-BP5225
Product Name Step-down DC/DC Converters (Non-isolated) Power Supplies Board Mount DCDC Converters - BP5225
Package Type Other; SIP5 Other; 5-SIP, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 75V 1A HTSSOP Step-Down DC-DC Converter IC - 739-LM5010AMHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details