LAPIS Semiconductor PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P054F-GE2 BM2P054F-GE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805960-BM2P054F-GE2 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.9V ~ 26V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805960-BM2P054F-GE2 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.9V ~ 26V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P054F-GE2 - 805960-BM2P054F-GE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P054F-GE2
805960-BM2P054F-GE2
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P054F-GE2 805960-BM2P054F-GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 805960-BM2P054F-GE2 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.9V ~ 26V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805960-BM2P054F-GE2
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.9V ~ 26V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 805960-BM2P054F-GE2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P054F-GE2
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5402C - 930972-PT5402C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details
DC-DC Converters - 1226857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details