ROHM Semiconductor GmbH PWM type DC/DC converter IC Included 650V MOSFET BM2P012

Description
The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.
Request a Quote Datasheet
Description
The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM type DC/DC converter IC Included 650V MOSFET - BM2P012 - ROHM Semiconductor GmbH
Willich, Germany
PWM type DC/DC converter IC Included 650V MOSFET
BM2P012
PWM type DC/DC converter IC Included 650V MOSFET BM2P012
The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.

The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P012 - 806695-BM2P012 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P012
806695-BM2P012
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P012 806695-BM2P012
Manufacturer: Rohm Semiconductor Win Source Part Number: 806695-BM2P012 Packaging: Tube Mounting Style: Through Hole Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Supplier Device Package: 7-DIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.9V ~ 26V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806695-BM2P012
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Supplier Device Package: 7-DIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.9V ~ 26V

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number BM2P012 806695-BM2P012
Product Name PWM type DC/DC converter IC Included 650V MOSFET PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P012
Package Type Other; DIP7 DIP; Other; 8-DIP , 7 Leads
Unlock Full Specs
to access all available technical data