The BD9007HFP is a single-chip step-down switching regulator with a built-in P-channel MOSFET, designed for industrial and automotive applications requiring a wide input voltage range of 7V to 35V and up to 2A output current. It features an adjustable output voltage from 0.8V to VIN, an oscillation frequency configurable from 50kHz to 500kHz with ±20% accuracy, and supports external synchronization. The device includes soft start (5ms typical), overcurrent protection, thermal shutdown, and standby mode with 0µA current consumption. It is housed in the HRP7 package and operates over a temperature range of -40°C to +105°C.
IC REG BUCK ADJUSTABLE 2A HRP7 Product overview: BD9007HFP-TR from ROHM Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD9007HFP-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-BD9007HFP-TR |
| Product Name | Buck 2A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 to 35 volts |
| Input Voltage | 35 volts |