ROHM Semiconductor GmbH PWM Type DC/DC Converter IC Integrated Switching MOSFET BM2P131HK-LBZ

Description
This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz, 100 kHz or 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800 V. You can choose from a variety of power and topology evaluation boards.
Request a Quote Datasheet
Description
This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz, 100 kHz or 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800 V. You can choose from a variety of power and topology evaluation boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Type DC/DC Converter IC Integrated Switching MOSFET - BM2P131HK-LBZ - ROHM Semiconductor GmbH
Willich, Germany
PWM Type DC/DC Converter IC Integrated Switching MOSFET
BM2P131HK-LBZ
PWM Type DC/DC Converter IC Integrated Switching MOSFET BM2P131HK-LBZ
This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz, 100 kHz or 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800 V. You can choose from a variety of power and topology evaluation boards.

This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz, 100 kHz or 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800 V.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet
DC-DC Converters ICs - 265423 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
265423
DC-DC Converters ICs 265423
PWM Type DC/DC Converter IC MOSFET

PWM Type DC/DC Converter IC MOSFET

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number BM2P131HK-LBZ 265423
Product Name PWM Type DC/DC Converter IC Integrated Switching MOSFET DC-DC Converters ICs
Package Type Other; DIP7AK DIP; Other; DIP-7AK
Unlock Full Specs
to access all available technical data