The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET.
You can choose from a variety of power and topology evaluation boards.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 802864-BM2P092
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Supplier Device Package: 7-DIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.9V ~ 26V
| ROHM Semiconductor GmbH | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | BM2P092 | 802864-BM2P092 |
| Product Name | PWM type DC/DC converter IC Included 650V MOSFET | PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P092 |
| Package Type | Other; DIP7 | DIP; Other; 8-DIP , 7 Leads |