SiTime Corporation Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
200
250
300
350
400
450
460
470
480
490
500
510
517
518
519
520
521
522
523
524
525
526
527
528
529
530
540
550
560
570
580
600
650
700
750
800
820
| Product Name | Notes |
|---|---|
| 1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO | |
| 60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO |
| << Prev | Next >> |