The SiT5346 is a ruggedized 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave output. The device is factory programmable for frequency, voltage, and pull range, and supports voltage-controlled frequency tuning (VCTCXO) with a 3.3 V supply. It measures 5.0 mm x 3.2 mm and is compliant with Telcordia GR-1244-CORE Stratum 3 specifications.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
MEMS OSC TCXO 40.000000MHZ CLIPP
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT5346AECFQ-33VTA40.000000 | 1473-SIT5346AECFQ-33VTA40.000000-ND |
| Product Name | Ruggedized MHz Super-TCXOs | Oscillators |
| Oscillator Type | TCXO | VCTCXO |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 10-SMD, No Lead |
| Frequency | 40 MHz | |
| Frequency Stability | 0.1000 ppm |