The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, industrial, GNSS, and audio/video systems. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and delivers ±15 ppb/°C typical frequency slope with no activity dips or micro jumps. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS output, and offers factory-programmable
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FD-33E0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |