The SiT5346 is a ruggedized MEMS Super-TCXO offering 1 MHz to 60 MHz output frequencies with stability of ±0.1 to ±0.25 ppm and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. The part is factory programmable for frequency, voltage, and pull range, and complies with Telcordia GR-1244-CORE Stratum 3 specifications. It is housed in a 5.0 mm × 3.2 mm package.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
MEMS OSC TCXO 24.000000 MHZ CLIP
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT5346ACCFQ-33E0B24.000000 | 1473-SIT5346ACCFQ-33E0B24.000000TR-ND |
| Product Name | Ruggedized MHz Super-TCXOs | Oscillators |
| Oscillator Type | TCXO | TCXO |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 10-SMD, No Lead |
| Frequency | 24 MHz | |
| Frequency Stability | 0.1000 ppm |