The SiT5346 is a ruggedized 1 MHz to 60 MHz precision MEMS Super-TCXO designed for high-reliability defense, space, avionics, and communications applications. It is packaged in a 5.0 mm x 3.2 mm surface-mount case and operates from -40°C to +105°C with ±100 ppb frequency stability across temperature. The device has an ultra-low acceleration sensitivity of 0.009 ppb/g, integrates on-chip regulators to eliminate the need for external LDOs, and supports LVCMOS or clipped sinewave outputs at 3.3 V supply voltage. It is fully compliant with Telcordia GR-1244-CORE Stratum 3 specifications and features a digital frequency control interface via I2C with 5 ppt resolution. The part is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346ACCFQ-33E0B40.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |