The SiT5346 is a 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and features on-chip regulators that eliminate the need for an external LDO. The device supports LVCMOS output and is factory programmable for frequency, voltage, and pull range. It complies with Telcordia GR-1244-CORE Stratum 3 specifications and is RoHS and REACH compliant.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AECFP-33E0A10.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |