SiTime Corporation Ruggedized MHz Super-TCXOs SiT5346AECFQ033JTB10.000000

Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5346 is a ruggedized 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, designed for high-reliability defense, space, avionics, and communications applications. It features a 5.0 mm × 3.2 mm surface-mount package, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate external LDOs. Available in DCTCXO configuration with I2C interface, it supports digital frequency tuning up to ±3200 ppm with 5 ppt resolution, selectable LVCMOS or clipped sinewave output, and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device complies with Telcordia GR-1244-CORE Stratum 3 specifications and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5346 is a ruggedized 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, designed for high-reliability defense, space, avionics, and communications applications. It features a 5.0 mm × 3.2 mm surface-mount package, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate external LDOs. Available in DCTCXO configuration with I2C interface, it supports digital frequency tuning up to ±3200 ppm with 5 ppt resolution, selectable LVCMOS or clipped sinewave output, and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device complies with Telcordia GR-1244-CORE Stratum 3 specifications and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SiT5346AECFQ033JTB10.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SiT5346AECFQ033JTB10.000000
Ruggedized MHz Super-TCXOs SiT5346AECFQ033JTB10.000000
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5346AECFQ033JTB10.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 3.20E-5 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AC-H5-D93-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details