The SiT5346 is a ruggedized precision MEMS Super-TCXO offering 1 MHz to 60 MHz frequency range with ±0.1 ppm stability, designed for defense, avionics, and GNSS applications. It is packaged in a 5.0 mm × 3.2 mm surface-mount case and operates from -40°C to +105°C. The device features ultra-low acceleration sensitivity of 0.009 ppb/g, ±100 ppb frequency stability across temperature, and an integrated power regulator eliminating the need for an external LDO. It supports LVCMOS output and is fully compliant to Telcordia GR-1244-CORE Stratum 3 specifications. The part number indicates a DCTCXO configuration with 2.5 V supply, I2C control, and 20 MHz output frequency.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AECFQ-33N0A20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |