The SiT5346 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and includes on-chip power regulators to eliminate the need for an external LDO. The device supports LVCMOS output, operates at 3.3 V supply voltage, and is compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It is designed for high-reliability defense, avionics, and precision GNSS applications.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AECFQ-33N0B30.720000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 30.72 MHz |