The SiT5346 is a ruggedized MEMS Super-TCXO designed for high-reliability defense, space, avionics, and precision GNSS applications, operating from 1 MHz to 60 MHz with frequency stability of ±0.1 ppm. It is housed in a 5.0 mm × 3.2 mm package and features an ultra-low acceleration sensitivity of 0.009 ppb/g, ±100 ppb frequency stability across the -40°C to +105°C temperature range, and an on-chip regulator that eliminates the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply, clipped sinewave output, and a pull range of ±10 ppm, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It supports LVCMOS or clipped sinewave outputs and is RoHS and REACH compliant.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AECFQ-33VTA10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |