The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C and features LVCMOS output, 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltage options, and on-chip regulators that eliminate the need for an external LDO. The device uses a 5.0 mm × 3.2 mm package and offers ±15 ppb/°C typical frequency slope across temperature. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. This part is a DCTCXO variant with I2C digital frequency control, supporting up to ±3200 ppm pull range and 5 ppt resolution.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FK025IT-220.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 220 MHz |