SiTime Corporation Ruggedized MHz Super-TCXOs SIT5346AC-FP-33E0A60.000000

Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5346 is a precision MEMS Super-TCXO offering 1 MHz to 60 MHz adjustable frequency in 1 Hz steps with ±100 ppb frequency stability across temperature and ±0.2 ppm tolerance, designed for high-reliability defense, avionics, and GNSS applications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, features an LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. The device has ultra-low acceleration sensitivity of 0.009 ppb/g, meets Telcordia GR-1244-CORE Stratum 3 specifications, and supports output enable control via pin 1. It is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5346 is a precision MEMS Super-TCXO offering 1 MHz to 60 MHz adjustable frequency in 1 Hz steps with ±100 ppb frequency stability across temperature and ±0.2 ppm tolerance, designed for high-reliability defense, avionics, and GNSS applications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, features an LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. The device has ultra-low acceleration sensitivity of 0.009 ppb/g, meets Telcordia GR-1244-CORE Stratum 3 specifications, and supports output enable control via pin 1. It is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SIT5346AC-FP-33E0A60.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SIT5346AC-FP-33E0A60.000000
Ruggedized MHz Super-TCXOs SIT5346AC-FP-33E0A60.000000
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT5346AC-FP-33E0A60.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details