The SiT5346 is a ruggedized MEMS Super-TCXO offering frequencies from 1 MHz to 60 MHz in 1 Hz steps with frequency stability of ±0.1 to ±0.25 ppm across temperature. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and features ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, on-chip power regulators eliminating external LDOs, and LVCMOS or clipped sinewave output options. The device is compliant with Telcordia GR-1244-CORE Stratum 3 specifications and supports digital frequency control via I2C with 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AE-FN033IMA25.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |