SiTime Corporation Oscillators SIT5157AI-FD-33E0-122.880000

Description
122.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
122.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5157AI-FD-33E0-122.880000-ND - DigiKey
Thief River Falls, MN, United States
122.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

122.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5157AI-FD-33E0-122.880000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA200M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I3SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details