The SiT5346 is a ruggedized 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and an acceleration sensitivity of 0.009 ppb/g. It operates from -40°C to +105°C, features on-chip regulators to eliminate the need for an external LDO, and offers LVCMOS output. The device measures 5.0 mm x 3.2 mm and is compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It supports factory programming for frequency and pull range, and includes digital frequency control via I2C for DCTCXO variants. RoHS and REACH compliant.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AECFQ-33E0B25.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |