SiTime Corporation Ruggedized MHz Super-TCXOs SIT5346ACCFQ033JTA10.000000

Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5346 is a precision MEMS Super-TCXO offering frequencies from 1 MHz to 60 MHz in 1 Hz steps, with stability of ±0.1 to ±0.25 ppm across temperature and a maximum acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This variant is configured as a DCTCXO with I2C digital frequency control, a 3.3 V supply, software output enable, and a ±100 ppm pull range. It is housed in a 5.0 mm × 3.2 mm package and meets Telcordia GR-1244-CORE Stratum 3 oscillator specifications.

Datasheet Summary
Powered by GS/AI

The SiT5346 is a precision MEMS Super-TCXO offering frequencies from 1 MHz to 60 MHz in 1 Hz steps, with stability of ±0.1 to ±0.25 ppm across temperature and a maximum acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This variant is configured as a DCTCXO with I2C digital frequency control, a 3.3 V supply, software output enable, and a ±100 ppm pull range. It is housed in a 5.0 mm × 3.2 mm package and meets Telcordia GR-1244-CORE Stratum 3 oscillator specifications.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SIT5346ACCFQ033JTA10.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SIT5346ACCFQ033JTA10.000000
Ruggedized MHz Super-TCXOs SIT5346ACCFQ033JTA10.000000
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

Buy Now Datasheet
Oscillators - 1473-SIT5346ACCFQ033JTA10.000000TR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC TCXO 10.000000 MHZ CLIP

MEMS OSC TCXO 10.000000 MHZ CLIP

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT5346ACCFQ033JTA10.000000 1473-SIT5346ACCFQ033JTA10.000000TR-ND
Product Name Ruggedized MHz Super-TCXOs Oscillators
Oscillator Type TCXO
Package / Form Factor 5.0x3.2 Surface Mount; 10-SMD, No Lead
Frequency 10 MHz
Frequency Stability 0.1000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details