The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C and features LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device uses a 5.0 mm × 3.2 mm package, integrates on-chip regulators to eliminate external LDOs, and offers voltage-controlled frequency tuning (VCTCXO) via an analog control pin. It exhibits ±15 ppb/°C typical frequency slope, resists shock, vibration, and thermal transients, and contains no activity dips or micro jumps. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FA-33VT-64.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 64 MHz |