The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It features a 5.0 mm × 3.2 mm package, LVCMOS output, operating temperature range of -40°C to +105°C, and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device integrates on-chip regulators to eliminate external LDOs and offers dynamic stability against airflow, vibration, and thermal shock. This variant supports factory-programmable
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
MEMS OSC TCXO 100.000000 MHZ LVC
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT5157AI-FK025IT-100.000000 | 1473-SIT5157AI-FK025IT-100.000000TR-ND |
| Product Name | Super-TCXOs | Oscillators |
| Oscillator Type | TCXO | |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 10-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 0.5000 ppm |